Vishay Intertechnology, Inc. RES 634K OHM 1/10W 1% AXIAL RNC50H6343FSRSL

Description
RES 634Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 634Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/10W 1% AXIAL - RNC50H6343FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/10W 1% AXIAL
RNC50H6343FSRSL
RES 634K OHM 1/10W 1% AXIAL RNC50H6343FSRSL
RES 634Kohm 1/10W 1% AXIAL

RES 634Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6343FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6343FSRSL-ND
Through Hole Resistors RNC50H6343FSRSL-ND
634 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6343FSRSL RNC50H6343FSRSL-ND
Product Name RES 634K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers