Vishay Intertechnology, Inc. RES 6.34K OHM 1/10W .5% AXIAL RNC50H6341DSB14

Description
RES 6.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/10W .5% AXIAL - RNC50H6341DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W .5% AXIAL
RNC50H6341DSB14
RES 6.34K OHM 1/10W .5% AXIAL RNC50H6341DSB14
RES 6.34Kohm 1/10W .5% AXIAL

RES 6.34Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6341DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6341DSB14-ND
Through Hole Resistors RNC50H6341DSB14-ND
6.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6341DSB14 RNC50H6341DSB14-ND
Product Name RES 6.34K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details