Vishay Intertechnology, Inc. Through Hole Resistors RNC50H6191FSBSL

Description
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H6191FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6191FSBSL-ND
Through Hole Resistors RNC50H6191FSBSL-ND
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/10W 1% AXIAL - RNC50H6191FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/10W 1% AXIAL
RNC50H6191FSBSL
RES 6.19K OHM 1/10W 1% AXIAL RNC50H6191FSBSL
RES 6.19Kohm 1/10W 1% AXIAL

RES 6.19Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H6191FSBSL-ND RNC50H6191FSBSL
Product Name Through Hole Resistors RES 6.19K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers