Vishay Intertechnology, Inc. RES 6.12K OHM 1/10W .5% AXIAL RNC50H6121DRB14

Description
RES 6.12Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.12Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.12K OHM 1/10W .5% AXIAL - RNC50H6121DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/10W .5% AXIAL
RNC50H6121DRB14
RES 6.12K OHM 1/10W .5% AXIAL RNC50H6121DRB14
RES 6.12Kohm 1/10W .5% AXIAL

RES 6.12Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6121DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6121DRB14-ND
Through Hole Resistors RNC50H6121DRB14-ND
6.12 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.12 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6121DRB14 RNC50H6121DRB14-ND
Product Name RES 6.12K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers