Vishay Intertechnology, Inc. RES 60.4 OHM 1/10W .1% AXIAL RNC50H60R4BSBSL

Description
RES 60.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W .1% AXIAL - RNC50H60R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W .1% AXIAL
RNC50H60R4BSBSL
RES 60.4 OHM 1/10W .1% AXIAL RNC50H60R4BSBSL
RES 60.4ohm 1/10W .1% AXIAL

RES 60.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H60R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H60R4BSBSL-ND
Through Hole Resistors RNC50H60R4BSBSL-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H60R4BSBSL RNC50H60R4BSBSL-ND
Product Name RES 60.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details