Vishay Intertechnology, Inc. Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H6041FSP66

Description
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC50H6041FSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC50H6041FSP66
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H6041FSP66
Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC50H6041FSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H6041FSP66-ND
Through Hole Resistors 541-RNC50H6041FSP66-ND
6.04 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6041FSP66 541-RNC50H6041FSP66-ND
Product Name Res Metal Film 6.04K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details