Vishay Intertechnology, Inc. RES 6.04K OHM 1/10W .1% AXIAL RNC50H6041BPRSL

Description
RES 6.04Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/10W .1% AXIAL - RNC50H6041BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W .1% AXIAL
RNC50H6041BPRSL
RES 6.04K OHM 1/10W .1% AXIAL RNC50H6041BPRSL
RES 6.04Kohm 1/10W .1% AXIAL

RES 6.04Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6041BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6041BPRSL-ND
Through Hole Resistors RNC50H6041BPRSL-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6041BPRSL RNC50H6041BPRSL-ND
Product Name RES 6.04K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers