Vishay Intertechnology, Inc. RES 6K OHM 1/10W .1% AXIAL RNC50H6001BSB14

Description
RES 6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/10W .1% AXIAL - RNC50H6001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/10W .1% AXIAL
RNC50H6001BSB14
RES 6K OHM 1/10W .1% AXIAL RNC50H6001BSB14
RES 6Kohm 1/10W .1% AXIAL

RES 6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6001BSB14-ND
Through Hole Resistors RNC50H6001BSB14-ND
6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6001BSB14 RNC50H6001BSB14-ND
Product Name RES 6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details