Vishay Intertechnology, Inc. RES 590 OHM 1/10W .1% AXIAL RNC50H5900BSRE6

Description
RES 590ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/10W .1% AXIAL - RNC50H5900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/10W .1% AXIAL
RNC50H5900BSRE6
RES 590 OHM 1/10W .1% AXIAL RNC50H5900BSRE6
RES 590ohm 1/10W .1% AXIAL

RES 590ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5900BSRE6-ND
Through Hole Resistors RNC50H5900BSRE6-ND
590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5900BSRE6 RNC50H5900BSRE6-ND
Product Name RES 590 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details