Vishay Intertechnology, Inc. MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R RNC50H5761BSRE6

Description
MF,1/10W,5.76K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,5.76K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R - RNC50H5761BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R
RNC50H5761BSRE6
MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R RNC50H5761BSRE6
MF,1/10W,5.76K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H5761BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5761BSRE6-ND
Through Hole Resistors RNC50H5761BSRE6-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5761BSRE6 RNC50H5761BSRE6-ND
Product Name MF,1/10W,5.76K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details