Vishay Intertechnology, Inc. RES 5.74K OHM 1/10W .1% AXIAL RNC50H5741BSB14

Description
RES 5.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.74K OHM 1/10W .1% AXIAL - RNC50H5741BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.74K OHM 1/10W .1% AXIAL
RNC50H5741BSB14
RES 5.74K OHM 1/10W .1% AXIAL RNC50H5741BSB14
RES 5.74Kohm 1/10W .1% AXIAL

RES 5.74Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5741BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5741BSB14-ND
Through Hole Resistors RNC50H5741BSB14-ND
5.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5741BSB14 RNC50H5741BSB14-ND
Product Name RES 5.74K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers