Vishay Intertechnology, Inc. RES 56.2 OHM 1/10W 1% AXIAL RNC50H56R2FSRSL

Description
RES 56.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/10W 1% AXIAL - RNC50H56R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/10W 1% AXIAL
RNC50H56R2FSRSL
RES 56.2 OHM 1/10W 1% AXIAL RNC50H56R2FSRSL
RES 56.2ohm 1/10W 1% AXIAL

RES 56.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H56R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H56R2FSRSL-ND
Through Hole Resistors RNC50H56R2FSRSL-ND
56.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H56R2FSRSL RNC50H56R2FSRSL-ND
Product Name RES 56.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details