Vishay Intertechnology, Inc. RES 560K OHM 1/10W 1% AXIAL RNC50H5603FSB14

Description
RES 560Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/10W 1% AXIAL - RNC50H5603FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/10W 1% AXIAL
RNC50H5603FSB14
RES 560K OHM 1/10W 1% AXIAL RNC50H5603FSB14
RES 560Kohm 1/10W 1% AXIAL

RES 560Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5603FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5603FSB14-ND
Through Hole Resistors RNC50H5603FSB14-ND
560 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5603FSB14 RNC50H5603FSB14-ND
Product Name RES 560K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers