Vishay Intertechnology, Inc. RES 55.6 OHM 1/10W 1% AXIAL RNC50H55R6FSRE6

Description
RES 55.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 55.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6 OHM 1/10W 1% AXIAL - RNC50H55R6FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6 OHM 1/10W 1% AXIAL
RNC50H55R6FSRE6
RES 55.6 OHM 1/10W 1% AXIAL RNC50H55R6FSRE6
RES 55.6ohm 1/10W 1% AXIAL

RES 55.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H55R6FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H55R6FSRE6-ND
Through Hole Resistors RNC50H55R6FSRE6-ND
55.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

55.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H55R6FSRE6 RNC50H55R6FSRE6-ND
Product Name RES 55.6 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.6 ohms 55.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers