Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W .1% AXIAL RNC50H49R9BSRE6

Description
RES 49.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W .1% AXIAL - RNC50H49R9BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W .1% AXIAL
RNC50H49R9BSRE6
RES 49.9 OHM 1/10W .1% AXIAL RNC50H49R9BSRE6
RES 49.9ohm 1/10W .1% AXIAL

RES 49.9ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H49R9BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H49R9BSRE6-ND
Through Hole Resistors RNC50H49R9BSRE6-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H49R9BSRE6 RNC50H49R9BSRE6-ND
Product Name RES 49.9 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details