Vishay Intertechnology, Inc. RES 499K OHM 1/10W 1% AXIAL RNC50H4993FSBSL

Description
RES 499Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W 1% AXIAL - RNC50H4993FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W 1% AXIAL
RNC50H4993FSBSL
RES 499K OHM 1/10W 1% AXIAL RNC50H4993FSBSL
RES 499Kohm 1/10W 1% AXIAL

RES 499Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4993FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4993FSBSL-ND
Through Hole Resistors RNC50H4993FSBSL-ND
499 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4993FSBSL RNC50H4993FSBSL-ND
Product Name RES 499K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details