Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4931BSRSL

Description
4.93 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.93 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4931BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4931BSRSL-ND
Through Hole Resistors RNC50H4931BSRSL-ND
4.93 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.93 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.93K OHM 1/10W .1% AXIAL - RNC50H4931BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93K OHM 1/10W .1% AXIAL
RNC50H4931BSRSL
RES 4.93K OHM 1/10W .1% AXIAL RNC50H4931BSRSL
RES 4.93Kohm 1/10W .1% AXIAL

RES 4.93Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4931BSRSL-ND RNC50H4931BSRSL
Product Name Through Hole Resistors RES 4.93K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details