Vishay Intertechnology, Inc. Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC50H4872FPR36

Description
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50H4872FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50H4872FPR36
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC50H4872FPR36
Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H4872FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4872FPR36-ND
Through Hole Resistors RNC50H4872FPR36-ND
48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4872FPR36 RNC50H4872FPR36-ND
Product Name Res Metal Film 48.7K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details