Vishay Intertechnology, Inc. RES 47.5 OHM 1/10W 1% AXIAL RNC50H47R5FSBSL

Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/10W 1% AXIAL - RNC50H47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/10W 1% AXIAL
RNC50H47R5FSBSL
RES 47.5 OHM 1/10W 1% AXIAL RNC50H47R5FSBSL
RES 47.5ohm 1/10W 1% AXIAL

RES 47.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H47R5FSBSL-ND
Through Hole Resistors RNC50H47R5FSBSL-ND
47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H47R5FSBSL RNC50H47R5FSBSL-ND
Product Name RES 47.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details