Vishay Intertechnology, Inc. RES 46.4 OHM 1/10W .1% AXIAL RNC50H46R4BSRSL

Description
RES 46.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/10W .1% AXIAL - RNC50H46R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/10W .1% AXIAL
RNC50H46R4BSRSL
RES 46.4 OHM 1/10W .1% AXIAL RNC50H46R4BSRSL
RES 46.4ohm 1/10W .1% AXIAL

RES 46.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H46R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H46R4BSRSL-ND
Through Hole Resistors RNC50H46R4BSRSL-ND
46.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H46R4BSRSL RNC50H46R4BSRSL-ND
Product Name RES 46.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers