Vishay Intertechnology, Inc. RES 464K OHM 1/10W 1% AXIAL RNC50H4643FSR36

Description
RES 464Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/10W 1% AXIAL - RNC50H4643FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/10W 1% AXIAL
RNC50H4643FSR36
RES 464K OHM 1/10W 1% AXIAL RNC50H4643FSR36
RES 464Kohm 1/10W 1% AXIAL

RES 464Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4643FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4643FSR36-ND
Through Hole Resistors RNC50H4643FSR36-ND
464 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4643FSR36 RNC50H4643FSR36-ND
Product Name RES 464K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details