Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4641FSB14

Description
4.64 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4641FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4641FSB14-ND
Through Hole Resistors RNC50H4641FSB14-ND
4.64 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,4.64K ,1%,50PPM,S/.001%,BULK - RNC50H4641FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.64K ,1%,50PPM,S/.001%,BULK
RNC50H4641FSB14
MF,1/10W,4.64K ,1%,50PPM,S/.001%,BULK RNC50H4641FSB14
MF,1/10W,4.64K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,4.64K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4641FSB14-ND RNC50H4641FSB14
Product Name Through Hole Resistors MF,1/10W,4.64K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details