Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4640FSB14

Description
464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4640FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4640FSB14-ND
Through Hole Resistors RNC50H4640FSB14-ND
464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,464,1%,50PPM,S/.001%,BULK - RNC50H4640FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,464,1%,50PPM,S/.001%,BULK
RNC50H4640FSB14
MF,1/10W,464,1%,50PPM,S/.001%,BULK RNC50H4640FSB14
MF,1/10W,464,1%,50PP M,S/.001%,BULK

MF,1/10W,464,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4640FSB14-ND RNC50H4640FSB14
Product Name Through Hole Resistors MF,1/10W,464,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details