Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4591BRB14

Description
4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4591BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4591BRB14-ND
Through Hole Resistors RNC50H4591BRB14-ND
4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,4.59K,.1%,50PPM,S/.001%,BULK - RNC50H4591BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.59K,.1%,50PPM,S/.001%,BULK
RNC50H4591BRB14
MF,1/10W,4.59K,.1%,50PPM,S/.001%,BULK RNC50H4591BRB14
MF,1/10W,4.59K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,4.59K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4591BRB14-ND RNC50H4591BRB14
Product Name Through Hole Resistors MF,1/10W,4.59K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers