Vishay Intertechnology, Inc. RES 4.48K OHM 1/10W .1% AXIAL RNC50H4481BSBSL

Description
RES 4.48Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.48Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1/10W .1% AXIAL - RNC50H4481BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1/10W .1% AXIAL
RNC50H4481BSBSL
RES 4.48K OHM 1/10W .1% AXIAL RNC50H4481BSBSL
RES 4.48Kohm 1/10W .1% AXIAL

RES 4.48Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4481BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4481BSBSL-ND
Through Hole Resistors RNC50H4481BSBSL-ND
4.48 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.48 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4481BSBSL RNC50H4481BSBSL-ND
Product Name RES 4.48K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details