Vishay Intertechnology, Inc. RES 448 OHM 1/10W .5% AXIAL RNC50H4480DRB14

Description
RES 448ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1/10W .5% AXIAL - RNC50H4480DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1/10W .5% AXIAL
RNC50H4480DRB14
RES 448 OHM 1/10W .5% AXIAL RNC50H4480DRB14
RES 448ohm 1/10W .5% AXIAL

RES 448ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4480DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4480DRB14-ND
Through Hole Resistors RNC50H4480DRB14-ND
448 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

448 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4480DRB14 RNC50H4480DRB14-ND
Product Name RES 448 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details