Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4422BSRE7

Description
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H4422BSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H4422BSRE7TR-ND
Through Hole Resistors 541-RNC50H4422BSRE7TR-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H4422BSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H4422BSRE7
Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H4422BSRE7
Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H4422BSRE7TR-ND RNC50H4422BSRE7
Product Name Through Hole Resistors Res Metal Film 44.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details