Vishay Intertechnology, Inc. RES 43.2K OHM 1/10W 1% AXIAL RNC50H4322FSRSL

Description
RES 43.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/10W 1% AXIAL - RNC50H4322FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/10W 1% AXIAL
RNC50H4322FSRSL
RES 43.2K OHM 1/10W 1% AXIAL RNC50H4322FSRSL
RES 43.2Kohm 1/10W 1% AXIAL

RES 43.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4322FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4322FSRSL-ND
Through Hole Resistors RNC50H4322FSRSL-ND
43.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4322FSRSL RNC50H4322FSRSL-ND
Product Name RES 43.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details