Vishay Intertechnology, Inc. RES 4.32K OHM 1/10W 1% AXIAL RNC50H4321FRBSL

Description
RES 4.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W 1% AXIAL - RNC50H4321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W 1% AXIAL
RNC50H4321FRBSL
RES 4.32K OHM 1/10W 1% AXIAL RNC50H4321FRBSL
RES 4.32Kohm 1/10W 1% AXIAL

RES 4.32Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4321FRBSL-ND
Through Hole Resistors RNC50H4321FRBSL-ND
4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4321FRBSL RNC50H4321FRBSL-ND
Product Name RES 4.32K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details