Vishay Intertechnology, Inc. RES 4.27K OHM 1/10W .1% AXIAL RNC50H4271BSBSL

Description
RES 4.27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.27K OHM 1/10W .1% AXIAL - RNC50H4271BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.27K OHM 1/10W .1% AXIAL
RNC50H4271BSBSL
RES 4.27K OHM 1/10W .1% AXIAL RNC50H4271BSBSL
RES 4.27Kohm 1/10W .1% AXIAL

RES 4.27Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4271BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4271BSBSL-ND
Through Hole Resistors RNC50H4271BSBSL-ND
4.27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4271BSBSL RNC50H4271BSBSL-ND
Product Name RES 4.27K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details