Vishay Intertechnology, Inc. RES 422K OHM 1/10W 1% AXIAL RNC50H4223FRRSL

Description
RES 422Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/10W 1% AXIAL - RNC50H4223FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/10W 1% AXIAL
RNC50H4223FRRSL
RES 422K OHM 1/10W 1% AXIAL RNC50H4223FRRSL
RES 422Kohm 1/10W 1% AXIAL

RES 422Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4223FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4223FRRSL-ND
Through Hole Resistors RNC50H4223FRRSL-ND
422 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4223FRRSL RNC50H4223FRRSL-ND
Product Name RES 422K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers