Vishay Intertechnology, Inc. RES 4.22K OHM 1/10W .5% AXIAL RNC50H4221DSRSL

Description
RES 4.22Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/10W .5% AXIAL - RNC50H4221DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/10W .5% AXIAL
RNC50H4221DSRSL
RES 4.22K OHM 1/10W .5% AXIAL RNC50H4221DSRSL
RES 4.22Kohm 1/10W .5% AXIAL

RES 4.22Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4221DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4221DSRSL-ND
Through Hole Resistors RNC50H4221DSRSL-ND
4.22 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4221DSRSL RNC50H4221DSRSL-ND
Product Name RES 4.22K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers