Vishay Precision Group RES 41.7K OHM 1/10W .5% AXIAL RNC50H4172DSB14

Description
RES 41.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 41.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.7K OHM 1/10W .5% AXIAL - RNC50H4172DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7K OHM 1/10W .5% AXIAL
RNC50H4172DSB14
RES 41.7K OHM 1/10W .5% AXIAL RNC50H4172DSB14
RES 41.7Kohm 1/10W .5% AXIAL

RES 41.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4172DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4172DSB14-ND
Through Hole Resistors RNC50H4172DSB14-ND
41.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,41.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 06M8909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
06M8909
Resistor,metal Film,41.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 06M8909
Resistor,Metal Film,41.7KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,41.7KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H4172DSB14 RNC50H4172DSB14-ND 06M8909
Product Name RES 41.7K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,41.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details