Vishay Intertechnology, Inc. RES 40.2K OHM 1/10W 1% AXIAL RNC50H4022FSRSL

Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/10W 1% AXIAL - RNC50H4022FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/10W 1% AXIAL
RNC50H4022FSRSL
RES 40.2K OHM 1/10W 1% AXIAL RNC50H4022FSRSL
RES 40.2Kohm 1/10W 1% AXIAL

RES 40.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4022FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4022FSRSL-ND
Through Hole Resistors RNC50H4022FSRSL-ND
40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4022FSRSL RNC50H4022FSRSL-ND
Product Name RES 40.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers