Vishay Intertechnology, Inc. RES 40.2K OHM 1/10W 1% AXIAL RNC50H4022FRBSL

Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/10W 1% AXIAL - RNC50H4022FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/10W 1% AXIAL
RNC50H4022FRBSL
RES 40.2K OHM 1/10W 1% AXIAL RNC50H4022FRBSL
RES 40.2Kohm 1/10W 1% AXIAL

RES 40.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4022FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4022FRBSL-ND
Through Hole Resistors RNC50H4022FRBSL-ND
40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4022FRBSL RNC50H4022FRBSL-ND
Product Name RES 40.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details