Vishay Intertechnology, Inc. RES 39.2 OHM 1/10W 1% AXIAL RNC50H39R2FSRSL

Description
RES 39.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/10W 1% AXIAL - RNC50H39R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/10W 1% AXIAL
RNC50H39R2FSRSL
RES 39.2 OHM 1/10W 1% AXIAL RNC50H39R2FSRSL
RES 39.2ohm 1/10W 1% AXIAL

RES 39.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H39R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H39R2FSRSL-ND
Through Hole Resistors RNC50H39R2FSRSL-ND
39.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H39R2FSRSL RNC50H39R2FSRSL-ND
Product Name RES 39.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details