Vishay Intertechnology, Inc. MF,1/10W,392,1%,50PPM,S/.001%,BULK RNC50H3920FSB14

Description
MF,1/10W,392,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,392,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,392,1%,50PPM,S/.001%,BULK - RNC50H3920FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,392,1%,50PPM,S/.001%,BULK
RNC50H3920FSB14
MF,1/10W,392,1%,50PPM,S/.001%,BULK RNC50H3920FSB14
MF,1/10W,392,1%,50PP M,S/.001%,BULK

MF,1/10W,392,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H3920FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3920FSB14-ND
Through Hole Resistors RNC50H3920FSB14-ND
392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3920FSB14 RNC50H3920FSB14-ND
Product Name MF,1/10W,392,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers