Vishay Intertechnology, Inc. RES 3.75K OHM 1/10W 1% AXIAL RNC50H3751FSB14

Description
RES 3.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.75K OHM 1/10W 1% AXIAL - RNC50H3751FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.75K OHM 1/10W 1% AXIAL
RNC50H3751FSB14
RES 3.75K OHM 1/10W 1% AXIAL RNC50H3751FSB14
RES 3.75Kohm 1/10W 1% AXIAL

RES 3.75Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3751FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3751FSB14-ND
Through Hole Resistors RNC50H3751FSB14-ND
3.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3751FSB14 RNC50H3751FSB14-ND
Product Name RES 3.75K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details