Vishay Intertechnology, Inc. MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK RNC50H3742FSB14

Description
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK - RNC50H3742FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK
RNC50H3742FSB14
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK RNC50H3742FSB14
MF,1/10W,37.4K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H3742FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3742FSB14-ND
Through Hole Resistors RNC50H3742FSB14-ND
37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3742FSB14 RNC50H3742FSB14-ND
Product Name MF,1/10W,37.4K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details