Vishay Intertechnology, Inc. Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H3652BMRE7

Description
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H3652BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H3652BMRE7
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H3652BMRE7
Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H3652BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3652BMRE7TR-ND
Through Hole Resistors 541-RNC50H3652BMRE7TR-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3652BMRE7 541-RNC50H3652BMRE7TR-ND
Product Name Res Metal Film 36.5K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details