Vishay Intertechnology, Inc. MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R RNC50H3651DSRE6

Description
MF,1/10W,3.65K,.5%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,3.65K,.5%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R - RNC50H3651DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R
RNC50H3651DSRE6
MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R RNC50H3651DSRE6
MF,1/10W,3.65K,.5%,5 0PPM,S/.001%,T/R

MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H3651DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3651DSRE6-ND
Through Hole Resistors RNC50H3651DSRE6-ND
3.65 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C9496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C9496
Resistor,metal Film,3.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C9496
Resistor,Metal Film,3.65KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.65KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3651DSRE6 RNC50H3651DSRE6-ND 52C9496
Product Name MF,1/10W,3.65K,.5%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,3.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details