Vishay Intertechnology, Inc. RES 365 OHM 1/10W .5% AXIAL RNC50H3650DSRSL

Description
RES 365ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/10W .5% AXIAL - RNC50H3650DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/10W .5% AXIAL
RNC50H3650DSRSL
RES 365 OHM 1/10W .5% AXIAL RNC50H3650DSRSL
RES 365ohm 1/10W .5% AXIAL

RES 365ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3650DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3650DSRSL-ND
Through Hole Resistors RNC50H3650DSRSL-ND
365 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3650DSRSL RNC50H3650DSRSL-ND
Product Name RES 365 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details