Vishay Intertechnology, Inc. RES 3.57K OHM 1/10W .1% AXIAL RNC50H3571BSRSL

Description
RES 3.57Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/10W .1% AXIAL - RNC50H3571BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/10W .1% AXIAL
RNC50H3571BSRSL
RES 3.57K OHM 1/10W .1% AXIAL RNC50H3571BSRSL
RES 3.57Kohm 1/10W .1% AXIAL

RES 3.57Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3571BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3571BSRSL-ND
Through Hole Resistors RNC50H3571BSRSL-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3571BSRSL RNC50H3571BSRSL-ND
Product Name RES 3.57K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers