Vishay Intertechnology, Inc. RES 348 OHM 1/10W 1% AXIAL RNC50H3480FSRSL

Description
RES 348ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/10W 1% AXIAL - RNC50H3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/10W 1% AXIAL
RNC50H3480FSRSL
RES 348 OHM 1/10W 1% AXIAL RNC50H3480FSRSL
RES 348ohm 1/10W 1% AXIAL

RES 348ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3480FSRSL-ND
Through Hole Resistors RNC50H3480FSRSL-ND
348 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3480FSRSL RNC50H3480FSRSL-ND
Product Name RES 348 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers