Vishay Intertechnology, Inc. RES 34K OHM 1/10W 1% AXIAL RNC50H3402FSBSL

Description
RES 34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/10W 1% AXIAL - RNC50H3402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/10W 1% AXIAL
RNC50H3402FSBSL
RES 34K OHM 1/10W 1% AXIAL RNC50H3402FSBSL
RES 34Kohm 1/10W 1% AXIAL

RES 34Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3402FSBSL-ND
Through Hole Resistors RNC50H3402FSBSL-ND
34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3402FSBSL RNC50H3402FSBSL-ND
Product Name RES 34K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers