Vishay Intertechnology, Inc. Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H3401FRB14

Description
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H3401FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H3401FRB14
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H3401FRB14
Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H3401FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3401FRB14-ND
Through Hole Resistors RNC50H3401FRB14-ND
3.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3401FRB14 RNC50H3401FRB14-ND
Product Name Res Metal Film 3.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details