Vishay Intertechnology, Inc. RES 33.6K OHM 1/10W .5% AXIAL RNC50H3362DSB14

Description
RES 33.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6K OHM 1/10W .5% AXIAL - RNC50H3362DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6K OHM 1/10W .5% AXIAL
RNC50H3362DSB14
RES 33.6K OHM 1/10W .5% AXIAL RNC50H3362DSB14
RES 33.6Kohm 1/10W .5% AXIAL

RES 33.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3362DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3362DSB14-ND
Through Hole Resistors RNC50H3362DSB14-ND
33.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3362DSB14 RNC50H3362DSB14-ND
Product Name RES 33.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details