Vishay Precision Group RES 33.2K OHM 1/10W 1% AXIAL RNC50H3322FSB14

Description
RES 33.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 1% AXIAL - RNC50H3322FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 1% AXIAL
RNC50H3322FSB14
RES 33.2K OHM 1/10W 1% AXIAL RNC50H3322FSB14
RES 33.2Kohm 1/10W 1% AXIAL

RES 33.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3322FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3322FSB14-ND
Through Hole Resistors RNC50H3322FSB14-ND
33.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 99F9553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
99F9553
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 99F9553
Resistor,Metal Film,33.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,33.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3322FSB14 RNC50H3322FSB14-ND 99F9553
Product Name RES 33.2K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details