Vishay Intertechnology, Inc. RES 3.32K OHM 1/10W 1% AXIAL RNC50H3321FSRSL

Description
RES 3.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W 1% AXIAL - RNC50H3321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 1% AXIAL
RNC50H3321FSRSL
RES 3.32K OHM 1/10W 1% AXIAL RNC50H3321FSRSL
RES 3.32Kohm 1/10W 1% AXIAL

RES 3.32Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3321FSRSL-ND
Through Hole Resistors RNC50H3321FSRSL-ND
3.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3321FSRSL RNC50H3321FSRSL-ND
Product Name RES 3.32K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details