Vishay Intertechnology, Inc. RES 3.24K OHM 1/10W 1% AXIAL RNC50H3241FSB14

Description
RES 3.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/10W 1% AXIAL - RNC50H3241FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/10W 1% AXIAL
RNC50H3241FSB14
RES 3.24K OHM 1/10W 1% AXIAL RNC50H3241FSB14
RES 3.24Kohm 1/10W 1% AXIAL

RES 3.24Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3241FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3241FSB14-ND
Through Hole Resistors RNC50H3241FSB14-ND
3.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3241FSB14 RNC50H3241FSB14-ND
Product Name RES 3.24K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details